ASTM International - ASTM D3598-89(2016)
Standard Test Method for Citrate in Synthetic Detergents
| Organization: | ASTM International |
| Publication Date: | 1 July 2016 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Surface active agents): | 71.100.40 |
scope:
1.1 This test method covers the enzymatic determination of citrate in both liquid and solid synthetic detergents. The test method is applicable to most detergents containing citrate at a minimum concentration of approximately 5 % (1-8).2
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage.
abstract:
This test method covers the enzymatic determination of citrate in both liquid and solid synthetic detergents. The test method is applicable to most detergents containing citrate at a minimum... View More
Document History