ASTM International - ASTM E210-63(2016)

Standard Specification for Microscope Objective Thread (Withdrawn 2022)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2016
Status: inactive
Page Count: 4
ICS Code (Optical equipment): 37.020
scope:

1.1 This standard covers the screw thread used for mounting the objective assembly to the body or lens turret of microscopes. It is based on, and intended to be interchangeable with, the screw thread introduced and adopted many years ago by the Royal Microscopical Society of Great Britain, generally known as the "RMS thread" and now almost universally accepted as the basic standard for microscope objective mountings. Formal recognition, however, has been extremely limited.

1.2 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification covers the basic and design forms, lead, classification, and nominal size of the screw thread used for mounting the objective assembly to the body or lens turret of microscopes.... View More

Document History

ASTM E210-63(2016)
July 1, 2016
Standard Specification for Microscope Objective Thread (Withdrawn 2022)
1.1 This standard covers the screw thread used for mounting the objective assembly to the body or lens turret of microscopes. It is based on, and intended to be interchangeable with, the screw thread...
July 1, 2010
Standard Specification for Microscope Objective Thread
1.1 This standard covers the screw thread used for mounting the objective assembly to the body or lens turret of microscopes. It is based on, and intended to be interchangeable with, the screw thread...
May 1, 2005
Standard Specification for Microscope Objective Thread
This specification covers the basic and design forms, lead, classification, and nominal size of the screw thread used for mounting the objective assembly to the body or lens turret of microscopes. It...
December 10, 1999
Standard Specification for Microscope Objective Thread
1.1 This standard covers the screw thread used for mounting the objective assembly to the body or lens turret of microscopes. It is based on, and intended to be interchangeable with, the screw thread...
Advertisement