ASTM International - ASTM D6630/D6630M-16
Standard Guide for Low Slope Insulated Roof Membrane Assembly Performance
| Organization: | ASTM International |
| Publication Date: | 1 July 2016 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
significance And Use:
4.1 A roof assembly must work as a system. Any component of the roof assembly demonstrating an inherent weakness or inability to perform will diminish the roof system performance and service life... View More
scope:
1.1 This guide lists test methods intended to establish a minimum level of performance for insulated roof membrane assemblies, and lists pertinent design guidelines and installation methods in a unified manner. Material tests and evaluations are included with and without roof insulation.
1.2 It is not possible to establish a precise correlation between laboratory tests on roof assemblies and natural weathering due to variations in geographical climate, design, material and installation.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
Document History