ASTM International - ASTM D633-11(2016)

Standard Volume Correction Table for Road Tar (Withdrawn 2023)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2016
Status: inactive
Page Count: 3
ICS Code (Road construction materials): 93.080.20
significance And Use:

3.1 Tars change in volume with changes in temperature. They are loaded or transferred at widely varying temperatures. Volume correction factors are used to adjust bulk volumes measured at those... View More

scope:

1.1 This table (Table 1) has been prepared by the National Institute of Standards and Technology to meet a demand from the tar industry for a short and convenient table for reducing volumes of road tar to the basis of 60°F (15.6°C) when extreme accuracy is not required. The table shows the volume occupied at 60°F (15.6°C) by a quantity of material occupying unit volume at the indicated temperature.

1.2 Units-The values stated in inch-pound units are to be regarded as the standard. The values given in

Document History

ASTM D633-11(2016)
July 1, 2016
Standard Volume Correction Table for Road Tar (Withdrawn 2023)
3.1 Tars change in volume with changes in temperature. They are loaded or transferred at widely varying temperatures. Volume correction factors are used to adjust bulk volumes measured at those...
December 1, 2011
Standard Volume Correction Table for Road Tar
1.1 This table has been prepared by the National Institute of Standards and Technology to meet a demand from the tar industry for a short and convenient table for reducing volumes of road tar to the...
December 1, 2005
Standard Volume Correction Table for Road Tar
1.1 This table has been prepared by the National Institute of Standards and Technology to meet a demand from the tar industry for a short and convenient table for reducing volumes of road tar to the...
January 10, 1997
Standard Volume Correction Table for Road Tar
1.1 This table has been prepared by the National Institute of Standards and Technology to meet a demand from the tar industry for a short and convenient table for reducing volumes of road tar to the...
January 10, 1997
Standard Volume Correction Table for Road Tar
1.1 This table has been prepared by the National Institute of Standards and Technology to meet a demand from the tar industry for a short and convenient table for reducing volumes of road tar to the...
Advertisement