ASTM International - ASTM D7640-16
Standard Specification for Engine Coolant Grade Glycerin
| Organization: | ASTM International |
| Publication Date: | 1 July 2016 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Refrigerants and antifreezes): | 71.100.45 |
scope:
1.1 This specification covers engine coolant grade glycerine (1, 2, 3 Propanetriol, Glycerol).
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers engine coolant grade glycerin (1, 2, 3 Propanetriol, Glycerol). The chemical and physical property requirements of the engine coolant grade glycerin are provided.
Document History