ASTM International - ASTM A739-90a(2016)
Standard Specification for Steel Bars, Alloy, Hot-Wrought, for Elevated Temperature or Pressure-Containing Parts, or Both
| Organization: | ASTM International |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
1.1 This specification2 covers hot-wrought, ferritic alloy steel bars for elevated temperature or pressure-containing parts suitable for fusion welding or both.
1.2 The bars are furnished in the following grades:
| Grade B 11: 1.25 % chromium, 0.55 % molybdenum |
| Grade B 22: 2.25 % chromium, 1.00 % molybdenum |
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers hot-wrought, ferritic alloy steel bars for elevated temperature or pressure-containing parts suitable for fusion welding or both. The bars are furnished in two grades:... View More
Document History