ASTM International - ASTM A981/A981M-11(2016)

Standard Test Method for Evaluating Bond Strength for 0.600-in. [15.24-mm] Diameter Steel Prestressing Strand, Grade 270 [1860], Uncoated, Used in Prestressed Ground Anchors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2016
Status: inactive
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This test method describes procedures to establish the relative bond strength of 0.600-in. [15.24-mm] diameter, Grade 270 [1860] steel prestressing strand in cement grout as used in prestressed ground anchors for the purpose of evaluating the effects of manufacturing practices on bond strength.

1.2 The bond strength values obtained are not intended to be used to design the bond length of ground anchors that depend on field conditions.

1.3 This test method is not intended to be used as a bond test for prestressed concrete applications.

1.4 The values stated in either inch-pound or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This test method deals with the standard procedures for establishing the relative bond strength of Grade 270 prestressing steel strands of specified diameter in cement grout as used in prestressed... View More

Document History

September 1, 2023
Standard Test Method for Evaluating Bond Strength for 0.600-in. [15.24-mm] Diameter Seven-Wire Steel Strand, Grade 270 [1860], Used in Prestressed Ground Anchors
1.1 This test method describes procedures to establish the relative bond strength of 0.600?in. [15.24?mm] diameter, Grade 270 [1860] seven-wire steel strand in cement grout as used in prestressed...
ASTM A981/A981M-11(2016)
September 1, 2016
Standard Test Method for Evaluating Bond Strength for 0.600-in. [15.24-mm] Diameter Steel Prestressing Strand, Grade 270 [1860], Uncoated, Used in Prestressed Ground Anchors
1.1 This test method describes procedures to establish the relative bond strength of 0.600-in. [15.24-mm] diameter, Grade 270 [1860] steel prestressing strand in cement grout as used in prestressed...
April 1, 2011
Standard Test Method for Evaluating Bond Strength for 0.600-in. [15.24-mm] Diameter Steel Prestressing Strand, Grade 270 [1860], Uncoated, Used in Prestressed Ground Anchors
1.1 This test method describes procedures to establish the relative bond strength of 0.600-in. [15.24-mm] diameter, Grade 270 [1860] steel prestressing strand in cement grout as used in prestressed...
Advertisement