ASTM International - ASTM D6701-16

Standard Test Method for Determining Water Vapor Transmission Rates Through Nonwoven and Plastic Barriers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2016
Status: inactive
Page Count: 6
ICS Code (Textile fabrics): 59.080.30
ICS Code (Plastics in general): 83.080.01
significance And Use:

5.1 The purpose of this test method is to obtain values for the water vapor transmission rate of barrier materials.

5.2 Water vapor transmission rate is an important property of materials... View More

scope:

1.1 This test method covers a procedure for determining the rate of water vapor transmission ranging between 500 to 100,000 g/m2day through nonwoven and plastic barrier materials. The method is applicable to films, barriers consisting of single or multilayer synthetic or natural polymers, nonwoven fabric, and nonwoven fabrics coated with films up to 3 mm (0.1 in.) in thickness.

1.2 This test method provides for the determination of (1) water vapor transmission rate (WVTR), and (2) the permeance to water vapor.

1.3 The values stated in metric units are to be regarded as the standard. The acceptable units for water vapor transmission rate are usually g/m2day.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Test Method for Determining Water Vapor Transmission Rates Through Nonwoven and Plastic Barriers
1.1 This test method covers a procedure for determining the rate of water vapor transmission ranging between 500 to 100?000?g/(m2·day) through nonwoven and plastic barrier materials. The method is...
February 1, 2021
Standard Test Method for Determining Water Vapor Transmission Rates Through Nonwoven and Plastic Barriers
1.1 This test method covers a procedure for determining the rate of water vapor transmission ranging between 500 to 100?000?g/(m2·day) through nonwoven and plastic barrier materials. The method is...
ASTM D6701-16
August 1, 2016
Standard Test Method for Determining Water Vapor Transmission Rates Through Nonwoven and Plastic Barriers
1.1 This test method covers a procedure for determining the rate of water vapor transmission ranging between 500 to 100,000 g/m2day through nonwoven and plastic barrier materials. The method is...
August 10, 2001
Standard Test Method for Determining Water Vapor Transmission Rates Through Nonwoven and Plastic Barriers (Withdrawn 2008)
1.1 This test method covers a procedure for determining the rate of water vapor transmission ranging between 500 to 100,000 g/m 2day through nonwoven and plastic barrier materials. The method is...
Advertisement