ASTM International - ASTM F1380-95a

Standard Specification for Metal Insert Fittings for Polybutylene (PB) Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 5
scope:

1.1 This specification covers metal insert fittings for polybutylene (PB) plastic tubing. These fittings are intended for use in 100 psi (6.9 MPa) cold- and hot-water distribution systems operating at temperatures up to and including 180°F (82°C). Included are the requirements for materials, workmanship, burst pressure, sustained pressure, temperature cycling tests, and markings to be used on the fittings.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values stated in parentheses are provided for information purposes.

1.3 The following precautionary caveat pertains only to the test method portion, Section 9, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 10, 1995
Standard Specification for Metal Insert Fittings for Polybutylene (PB) Tubing (Withdrawn 2008)
1.1 This specification covers metal insert fittings for polybutylene (PB) plastic tubing. These fittings are intended for use in 100 psi (6.9 MPa) cold- and hot-water distribution systems operating...
September 10, 1995
Standard Specification for Metal Insert Fittings for Polybutylene (PB) Tubing
1.1 This specification covers metal insert fittings for polybutylene (PB) plastic tubing. These fittings are intended for use in 100 psi (6.9 MPa) cold- and hot-water distribution systems operating...
ASTM F1380-95a
January 1, 1995
Standard Specification for Metal Insert Fittings for Polybutylene (PB) Tubing
1.1 This specification covers metal insert fittings for polybutylene (PB) plastic tubing. These fittings are intended for use in 100 psi (6.9 MPa) cold- and hot-water distribution systems operating...
Advertisement