ASTM International - ASTM C1729-16a
Standard Specification for Aluminum Jacketing for Insulation
| Organization: | ASTM International |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
1.1 This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It does not cover insulation jacketing made from other materials such as mastics, fiber reinforced plastic, PVC, or stainless steel nor does it cover the details of thermal or acoustical insulation systems.
1.2 This specification provides physical requirements for aluminum jacketing for thermal and acoustical insulation. Guide C1423 provides guidance in selecting jacketing materials and their safe use.
1.3 This is a material specification and does not imply any performance of the installed system using the materials specified herein. For information about installation of aluminum jacketing, see (1).2
1.4 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.
Note 1: A version of this specification in SI units is available as C1729M.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It provides... View More
Document History