ASTM International - ASTM C1729M-16a

Standard Specification for Aluminum Jacketing for Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2016
Status: inactive
Page Count: 7
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It does not cover insulation jacketing made from other materials such as mastics, fiber reinforced plastic, PVC, or stainless steel nor does it cover the details of thermal or acoustical insulation systems.

1.2 This specification provides physical requirements for aluminum jacketing for thermal and acoustical insulation. Guide C1423 provides guidance in selecting jacketing materials and their safe use.

1.3 This is a material specification and does not imply any performance of the installed system using the materials specified herein. For information about installation of aluminum jacketing, see (1).2

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Note 1: A version of this specification in inch-pound units is available as Specification C1729.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification describes the physical requirements for aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and... View More

Document History

March 1, 2021
Standard Specification for Aluminum Jacketing for Insulation
1.1 This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It does not...
September 1, 2019
Standard Specification for Aluminum Jacketing for Insulation
1.1 This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It does not...
May 1, 2017
Standard Specification for Aluminum Jacketing for Insulation
1.1 This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It does not...
ASTM C1729M-16a
September 1, 2016
Standard Specification for Aluminum Jacketing for Insulation
1.1 This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It does not...
March 1, 2016
Standard Specification for Aluminum Jacketing for Insulation
1.1 This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It does not...
November 1, 2015
Standard Specification for Aluminum Jacketing for Insulation
1.1 This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It does not...
September 1, 2014
Standard Specification for Aluminum Jacketing for Insulation
1.1 This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It does not...
April 1, 2014
Standard Specification for Aluminum Jacketing for Insulation
1.1 This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It does not...
October 15, 2013
Standard Specification for Aluminum Jacketing for Insulation
1.1 This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It does not...
Advertisement