ASTM International - ASTM C1767-16a

Standard Specification for Stainless Steel Jacketing for Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2016
Status: inactive
Page Count: 7
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification covers stainless steel jacketing for thermal, acoustical, and fire protective insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It does not cover insulation jacketing made from other materials such as mastics, fiber reinforced plastic, PVC, aluminum, or coated carbon steel (for example, aluminum-zinc, galvanized steel, or aluminized steel) nor does it cover the details of thermal, acoustical, or fire protective insulation systems.

1.2 While not intended to cover use inside the containment buildings of nuclear power plants, this standard does not preclude use of Class E material which does not have a moisture barrier in this containment building application.

1.3 This specification provides physical requirements for stainless steel jacketing for thermal and acoustical insulation. Guide C1423 provides guidance in selecting jacketing materials and their safe use.

1.4 This is a material specification and does not imply any performance of the installed system using the materials specified herein. For information about installation of stainless steel jacketing, see (1).2

1.5 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.6 A version of this standard in SI units is available as Specification C1767M.

1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers stainless steel jacketing for thermal, acoustical, and fire protective insulation operating at either above or below ambient temperatures and in both indoor and outdoor... View More

Document History

March 1, 2021
Standard Specification for Stainless Steel Jacketing for Insulation
1.1 This specification covers stainless steel jacketing for thermal, acoustical, and fire protective insulation operating at either above or below ambient temperatures and in both indoor and outdoor...
September 1, 2019
Standard Specification for Stainless Steel Jacketing for Insulation
1.1 This specification covers stainless steel jacketing for thermal, acoustical, and fire protective insulation operating at either above or below ambient temperatures and in both indoor and outdoor...
ASTM C1767-16a
September 1, 2016
Standard Specification for Stainless Steel Jacketing for Insulation
1.1 This specification covers stainless steel jacketing for thermal, acoustical, and fire protective insulation operating at either above or below ambient temperatures and in both indoor and outdoor...
March 1, 2016
Standard Specification for Stainless Steel Jacketing for Insulation
1.1 This specification covers stainless steel jacketing for thermal, acoustical, and fire protective insulation operating at either above or below ambient temperatures and in both indoor and outdoor...
November 1, 2015
Standard Specification for Stainless Steel Jacketing for Insulation
1.1 This specification covers stainless steel jacketing for thermal, acoustical, and fire protective insulation operating at either above or below ambient temperatures and in both indoor and outdoor...
September 1, 2014
Standard Specification for Stainless Steel Jacketing for Insulation
1.1 This specification covers stainless steel jacketing for thermal, acoustical, and fire protective insulation operating at either above or below ambient temperatures and in both indoor and outdoor...
April 1, 2014
Standard Specification for Stainless Steel Jacketing for Insulation
1.1 This specification covers stainless steel jacketing for thermal, acoustical, and fire protective insulation operating at either above or below ambient temperatures and in both indoor and outdoor...
September 1, 2013
Standard Specification for Stainless Steel Jacketing for Insulation
1.1 This specification covers stainless steel jacketing for thermal, acoustical, and fire protective insulation operating at either above or below ambient temperatures and in both indoor and outdoor...
May 1, 2013
Standard Specification for Stainless Steel Jacketing for Insulation
1.1 This specification covers stainless steel jacketing for thermal, acoustical, and fire protective insulation operating at either above or below ambient temperatures and in both indoor and outdoor...
October 15, 2012
Standard Specification for Stainless Steel Jacketing for Insulation
1.1 This specification covers stainless steel jacketing for thermal, acoustical, and fire protective insulation operating at either above or below ambient temperatures and in both indoor and outdoor...
Advertisement