ASTM International - ASTM F1060-16
Standard Test Method for Evaluation of Conductive and Compressive Heat Resistance (CCHR)
| Organization: | ASTM International |
| Publication Date: | 1 August 2016 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Protective clothing): | 13.340.10 |
significance And Use:
5.1 This test method rates materials intended for use as protective clothing against exposure to hot surfaces, for their thermal insulating properties and their reaction to the test... View More
scope:
1.1 This test method is used to measure the thermal insulation of materials used in protective clothing when exposed for a short period of time to a hot surface with a temperature up to 600°F (316°C).
1.2 This test method is applicable to materials used in the construction of protective clothing, including, but not limited to: woven fabrics, knit fabrics, battings, sheet structures, and material composites, intended for use as clothing for protection against exposure to hot surfaces.
1.3 This test method should be used to measure and describe the properties of materials, products, or assemblies in response to heat under controlled laboratory conditions and should not be used to describe or appraise the thermal hazard or fire risk of materials, products, or assemblies under actual exposure conditions.
1.4 The values as stated in SI units are to be regarded as the standard. The values in parentheses are given for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History