ASTM International - ASTM F1394-92(1999)

Standard Test Method for Determination of Particle Contribution from Gas Distribution System Valves

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1999
Status: inactive
Page Count: 27
ICS Code (Ball and plug valves): 23.060.20
scope:

1.1 This test method covers gas distribution system components intended for installation into a high-purity gas distribution system.

1.1.2 This test method describes a procedure designed to draw statistically significant comparisons of particulate generation performance of valves tested under aggressive conditions.

1.1.3 This test method is not intended as a methodology for monitoring on-going particle performance once a particular valve has been tested.

1.2 This test method utilizes a condensation nucleus counter (CNC) applied to in-line gas valves typically used in semiconductor applications. It applies to automatic and manual valves of various types (such as diaphragms or bellows), 6.3 through 12.7-mm ( 1/4 through 1/2-in.) size. For applications of this test method to larger valves, see the table in the appendix.

1.2.1 Valves larger than 12.7 mm ( 1/2 in.) can be tested by this methodology. The test stand must be sized accordingly. Components larger than 12.7 mm ( 1/2 in.) should be tested while maintaining a Reynolds number of 20000 to 21000. This is the Reynolds number for 12.7-mm ( 1/2-in.) components tested at a velocity of 30.5 m/s (100 ft/s).

1.3 Limitations:

1.3.1 This test method is applicable to total particle count greater than the minimum detection limit (MDL) of the condensation nucleus particle counter and does not consider classifying data into various size ranges.

1.3.1.1 It is questionable whether significant data can be generated from nondynamic components (such as fittings and short lengths of tubing) to compare, with statistical significance, to the data generated from the spool piece. For this reason, this test method cannot reliably support comparisons between these types of components.

1.3.1.2 If detection or classification of particles, or both, in the size range of laser particle counter (LPC) technology is of interest, an LPC can be utilized for testing components. Flow rates, test times, sampling apparatus, and data analysis outlined in this test method do not apply for use with an LPC. Because of these variations, data from CNCs are not comparable to data from LPCs.

1.3.2 This test method specifies flow and mechanical stress conditions in excess of those considered typical. These conditions should not exceed those recommended by the manufacturer. Actual performance under normal operating conditions may vary.

1.3.3 The test method is limited to nitrogen or clean dry air. Performance with other gases may vary.

1.3.4 This test method is intended for use by operators who understand the use of the apparatus at a level equivalent to six months of experience.

1.3.5 The appropriate particle counter manufacturer's operating and maintenance manuals should be consulted when using this test method.

1.4 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.

1.5 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 6, Hazards.

Document History

April 15, 2020
Standard Test Method for Determination of Particle Contribution from Gas Distribution System Valves (Withdrawn 2023)
1.1 This test method covers gas distribution system components intended for installation into a high-purity gas distribution system. 1.1.1 This test method describes a procedure designed to draw...
July 1, 2012
Standard Test Method for Determination of Particle Contribution from Gas Distribution System Valves
1.1 This test method covers gas distribution system components intended for installation into a high-purity gas distribution system. 1.1.1 This test method describes a procedure designed to draw...
January 1, 2005
Standard Test Method for Determination of Particle Contribution from Gas Distribution System Valves
1.1 This test method covers gas distribution system components intended for installation into a high-purity gas distribution system. 1.1.2 This test method describes a procedure designed to draw...
ASTM F1394-92(1999)
June 10, 1999
Standard Test Method for Determination of Particle Contribution from Gas Distribution System Valves
1.1 This test method covers gas distribution system components intended for installation into a high-purity gas distribution system. 1.1.2 This test method describes a procedure designed to draw...
Advertisement