ASTM International - ASTM B768-11(2016)
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Strip and Sheet
| Organization: | ASTM International |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper-cobalt-beryll
| Nominal Composition, % | |||
| Copper Alloy UNS No.2 | Beryllium | Cobalt | Nickel |
| C17410 | 0.3 | 0.5 | . . . |
| C17450 | 0.3 | . . . | 0.8 |
| C17460 | 0.3 | . . . | 1.2 |
1.2 Units-Values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.
1.3 The following safety hazard caveat pertains only to the test methods described in this specification:
1.3.1 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification establishes the requirements for strips and sheets of copper-cobalt-beryll
Document History