ASTM International - ASTM F3192-16
Standard Specification for High-Purity Copper Sputtering Target Used for Through-Silicon Vias (TSV) Mettalization
| Organization: | ASTM International |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
1.1 This specification details the generic criteria requirements of high pure copper sputtering targets used as thin film material for through-silicon vias (TSV) metallization in advanced packaging.
1.2 Sputtering target purity, grain size, inner quality, bonding, dimension, and appearance specifications are included in this specification along with references for qualification test methods. Reliability, certification, traceability, and packaging requirements are also included.
1.2.1 Purity Requirements:
1.2.1.1 Metallic element impurities, and
1.2.1.2 Non-metallic
1.2.2 Grain Size Requirements-Grain size.
1.2.3 Inner Quality Requirements-Internal
1.2.4 Bonding Requirements:
1.2.4.1 Backing plate, and
1.2.4.2 Bonding ratio.
1.2.5 Configuration Requirements:
1.2.5.1 Dimension,
1.2.5.2 Tolerance, and
1.2.5.3 Surface roughness.
1.2.6 Appearance Requirements-Surface
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification establishes the generic criteria requirements of high pure copper sputtering targets used as thin film material for through-silicon vias (TSV) metallization in advanced... View More
Document History