ASTM International - ASTM F2863-11(2016)

Standard Specification for Central Vacuum Hose Inlet Valve Socket Dimensions

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2016
Status: inactive
Page Count: 2
ICS Code (Cleaning appliances): 97.080
scope:

1.1 This specification establishes requirements and test methods for dimensions and tolerances of central-vacuum hose inlet valve sockets.

1.2 All notes and footnotes shall be considered as non-mandatory requirements of the specification.

1.3 This specification does not apply to inlet valve back-up (or mounting) plates.

1.4 This standard is applicable to universal valves marked with ASTM F2863, and does not limit proprietary valve designs.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes requirements and test methods for dimensions and tolerances of central-vacuum hose inlet valve sockets. The requirements pertain to the dimensions, tolerances, and... View More

Document History

September 1, 2023
Standard Specification for Central Vacuum Hose Inlet Valve Socket Dimensions
1.1 This specification establishes requirements and test methods for dimensions and tolerances of central-vacuum hose inlet valve sockets. 1.2 All notes and footnotes shall be considered as...
ASTM F2863-11(2016)
October 1, 2016
Standard Specification for Central Vacuum Hose Inlet Valve Socket Dimensions
1.1 This specification establishes requirements and test methods for dimensions and tolerances of central-vacuum hose inlet valve sockets. 1.2 All notes and footnotes shall be considered as...
November 1, 2011
Standard Specification for Central Vacuum Hose Inlet Valve Socket Dimensions
1.1 This specification establishes requirements and test methods for dimensions and tolerances of central-vacuum hose inlet valve sockets. 1.2 All notes and footnotes shall be considered as...
Advertisement