ASTM International - ASTM E2857-11(2016)
Standard Guide for Validating Analytical Methods
| Organization: | ASTM International |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Chemical analysis): | 71.040.40 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
significance And Use:
4.1 Method validation is a process of demonstrating that the method meets the required performance capabilities. International standards such as ISO/IEC 17025, certifying bodies, and regulatory... View More
scope:
1.1 This guide describes procedures for the validation of chemical and spectrochemical analytical methods of analysis that are used by a metals, ores, and related materials analysis laboratory.
1.2 This guide may be applied to the validation of laboratory developed (in-house) methods, addition of analytes to an existing standard test method, variation or scope expansion of an existing standard method, or the use of new or different laboratory equipment.
1.3 This guide may also be used to validate the implementation of standard test methods used routinely by laboratories of the mining, ore processing, and metals industry.
Document History