ASTM International - ASTM F1424-92(2001)

Standard Test Method for Estimating Toner Usage in Full-Color Copiers Utilizing Dry Mono-or-Dual-Component Toners

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 August 1992
Status: inactive
Page Count: 4
ICS Code (Reproduction equipment): 37.100.10
scope:

1.1 This test method describes a procedure for estimating the number of copies that can be produced for a given unit of toner in a full-color copier using dry mono- or dual-component development.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazards, see Section 9.

Document History

October 1, 2011
Standard Test Method for Estimating Toner Usage in Full-Color Copiers Utilizing Dry Mono- or Dual-Component Toners (Withdrawn 2020)
5.1 This test method can be used to evaluate the performance of different toners in a common machine. It can also be used to evaluate the economics of toner usage when making machine-to-machine...
June 1, 2006
Standard Test Method for Estimating Toner Usage in Full-Color Copiers Utilizing Dry Mono- or Dual-Component Toners
This test method can be used to evaluate the performance of different toners in a common machine. It can also be used to evaluate the economics of toner usage when making machine-to-machine...
August 15, 1992
Standard Test Method for Estimating Toner Usage in Full-Color Copiers Utilizing Dry Mono-or-Dual-Component Toners
1.1 This test method describes a procedure for estimating the number of copies that can be produced for a given unit of toner in a full-color copier using dry mono- or dual-component development....
ASTM F1424-92(2001)
August 15, 1992
Standard Test Method for Estimating Toner Usage in Full-Color Copiers Utilizing Dry Mono-or-Dual-Component Toners
1.1 This test method describes a procedure for estimating the number of copies that can be produced for a given unit of toner in a full-color copier using dry mono- or dual-component development....
Advertisement