ASTM International - ASTM F1426-94(1999)
Standard Practice for Identifying Tire Tread Surface Irregular Wear Patterns Resulting from Tire Use
| Organization: | ASTM International |
| Publication Date: | 10 September 1999 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Road vehicle tyres): | 83.160.10 |
scope:
1.1 This practice provides the instructions and nomenclature to evaluate the wear features of the tread pattern on a tire for some intermediate state short of total wear out.
1.2 A tire may be characterized by certain worn tread pattern conditions that are collectively referred to as "irregular wear" features. Definitions for these features are given in a special logical and conceptual sequence. First, basic tread pattern definitions are given. Then additional tread pattern definitions directly related to the basic tread pattern definitions are given. Understanding these secondary definitions requires the knowledge of the basic definitions.
1.3 Based on the terms of this developed system of tread pattern definitions or descriptions, a set of treadwear descriptions is presented that encompasses both regular wear and irregular wear features.
1.4 This hierarchical arrangement produces the accurate and concise definitions needed to evaluate the complex irregular wear conditions of tires.
1.5 See Fig. 1 for tread pattern features or characteristics. See Figs. 2 and 3 for typical illustrations of regular or uniform and irregular treadwear features.
Document History