ASTM International - ASTM B1003-16

Standard Specification for Seamless Copper Tube for Linesets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2016
Status: inactive
Page Count: 8
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification establishes the requirements for seamless copper tube for linesets intended for use in air conditioning units. The pressure rating established is 700 psi at 250 °F and incorporates fully annealed and brazed copper tubing.

1.2 The tube shall be produced from the following copper alloy:

Copper UNS No. Previously Used
Designation
Description
     
C12200 DHP Phosphorus deoxidized,
high residual phosphorus

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 The following safety hazard caveat pertains only to the test methods described in this specification:

1.4.1 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification applies to seamless copper tube for linesets intended for use in air conditioning units. The pressure rating established is 700 psi at 250 °F and incorporates fully annealed and... View More

Document History

October 15, 2023
Standard Specification for Seamless Copper Tube for Linesets
1.1 This specification establishes the requirements for seamless copper tube for linesets intended for use in air conditioning units. The pressure rating established is 700 psi at 250 °F and...
ASTM B1003-16
October 1, 2016
Standard Specification for Seamless Copper Tube for Linesets
1.1 This specification establishes the requirements for seamless copper tube for linesets intended for use in air conditioning units. The pressure rating established is 700 psi at 250 °F and...
Advertisement