ASTM International - ASTM F1437-01

Standard Practice for Inclined Cargo Tank Ladders

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 3
ICS Code (Stationary containers and tanks): 23.020.10
scope:

1.1 This practice provides design, construction, and installation criteria for inclined ladders to be installed within cargo tanks.

1.2 Where ladders are attached to platforms, see Figs. 1 and 2.

1.3 Values stated in SI units are to be regarded as the standard. The values stated in parentheses are provided for information purposes only.

Document History

December 1, 2006
Standard Practice for Inclined Cargo Tank Ladders (Withdraw 2010)
1.1 This practice provides design, construction, and installation criteria for inclined ladders to be installed within cargo tanks. 1.2 Where ladders are attached to platforms, see Fig. 1 and Fig. 2...
ASTM F1437-01
November 10, 2001
Standard Practice for Inclined Cargo Tank Ladders
1.1 This practice provides design, construction, and installation criteria for inclined ladders to be installed within cargo tanks. 1.2 Where ladders are attached to platforms, see Figs. 1 and 2....
November 10, 2001
Standard Practice for Inclined Cargo Tank Ladders
1.1 This practice provides design, construction, and installation criteria for inclined ladders to be installed within cargo tanks. 1.2 Where ladders are attached to platforms, see Figs. 1 and 2....
Advertisement