ASTM International - ASTM B441-16

Standard Specification for Copper-Cobalt-Beryllium, Copper-Nickel-Beryllium, and Copper-Nickel-Lead-Beryllium Rod and Bar (UNS Nos. C17500, C17510, and C17465)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2016
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-cobalt-beryllium alloy (UNS No. C17500), copper-nickel-beryllium alloy (UNS No. C17510), and copper-nickel-lead-beryllium alloy (UNS No. C17465) rod and bar in straight lengths.

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.

1.3 The following hazard caveat pertains only to the test method(s) described in this specification.

1.3.1 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the requirements for copper-cobalt-beryllium alloy (UNS No. C17500), copper-nickel-beryllium alloy (UNS No. C17510), and copper-nickel-lead-bView More

Document History

November 1, 2022
Standard Specification for Copper-Cobalt-Beryllium Alloy, Copper-Nickel-Beryllium Alloy, Copper-Nickel-Lead-Beryllium Alloy, and Copper-Nickel-Cobalt Alloy Rod and Bar
1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C17500, C17510, C17540, and C17465 rod and bar in straight lengths. 1.2 Units—The values stated in inch-pound units are...
ASTM B441-16
October 1, 2016
Standard Specification for Copper-Cobalt-Beryllium, Copper-Nickel-Beryllium, and Copper-Nickel-Lead-Beryllium Rod and Bar (UNS Nos. C17500, C17510, and C17465)
1.1 This specification establishes the requirements for copper-cobalt-beryllium alloy (UNS No. C17500), copper-nickel-beryllium alloy (UNS No. C17510), and copper-nickel-lead-beryllium alloy (UNS No....
April 1, 2010
Standard Specification for Copper-Cobalt-Beryllium, Copper-Nickel-Beryllium, and Copper-Nickel-Lead-Beryllium Rod and Bar (UNS Nos. C17500, C17510, and C17465)
1.1 This specification establishes the requirements for copper-cobalt-beryllium alloy (UNS No. C17500), copper-nickel-beryllium alloy (UNS No. C17510), and copper-nickel-lead-beryllium alloy (UNS No....
May 1, 2004
Standard Specification for Copper-Cobalt-Beryllium, Copper-Nickel-Beryllium, and Copper-Nickel-Lead-Beryllium Rod and Bar (UNS Nos. C17500, C17510, and C17465)
1.1 This specification establishes the requirements for copper-cobalt-beryllium alloy (UNS No. C17500), and copper-nickel-beryllium alloy (UNS No. C17510) rod and bar in straight lengths. 1.2 The...
October 10, 2002
Standard Specification for Copper-Cobalt-Beryllium and Copper-Nickel-Beryllium Rod and Bar (UNS Nos. C17500 and C17510)
1.1 This specification establishes the requirements for copper-cobalt-beryllium alloy (UNS No. C17500), and copper-nickel-beryllium alloy (UNS No. C17510) rod and bar in straight lengths. 1.2 The...
September 10, 1996
Standard Specification for Copper-Cobalt-Beryllium (UNS No. C17500) and Copper-Nickel-Beryllium (UNS No. C17510) Rod and Bar
1.1 This specification covers the requirements for copper-cobalt-beryllium Alloy UNS C17500 , and copper-nickel-beryllium Alloy UNS C17510, rod and bar in straight lengths. 1.2 The intent is to...
Advertisement