ASTM International - ASTM D1329-16

Standard Test Method for Evaluating Rubber Property—Retraction at Lower Temperatures (TR Test)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2016
Status: inactive
Page Count: 5
ICS Code (Rubber): 83.060
significance And Use:

4.1 The difference between the temperature at which a vulcanizate retracts 10 % (TR10) and the temperature at which a vulcanizate retracts 70 % (TR70) increases as the tendency to crystallize... View More

scope:

1.1 This test method describes a temperature-retraction procedure for rapid evaluation of crystallization effects and for comparing viscoelastic properties of rubber and rubber-like materials at low temperatures. This test method is useful when employed in conjunction with other low-temperature tests for selection of materials suitable for low-temperature service.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2021
Standard Test Method for Evaluating Rubber Property-Retraction at Lower Temperatures (TR Test)
1.1 This test method describes a temperature-retraction procedure for rapid evaluation of crystallization effects and for comparing viscoelastic properties of rubber and rubber-like materials at low...
ASTM D1329-16
November 1, 2016
Standard Test Method for Evaluating Rubber Property—Retraction at Lower Temperatures (TR Test)
1.1 This test method describes a temperature-retraction procedure for rapid evaluation of crystallization effects and for comparing viscoelastic properties of rubber and rubber-like materials at low...
July 1, 2008
Standard Test Method for Evaluating Rubber Property—Retraction at Lower Temperatures (TR Test)
1.1 This test method describes a temperature-retraction procedure for rapid evaluation of crystallization effects and for comparing viscoelastic properties of rubber and rubber-like materials at low...
December 10, 2002
Standard Test Method for Evaluating Rubber Property—Retraction at Lower Temperatures (TR Test)
1.1 This test method describes a temperature-retraction procedure for rapid evaluation of crystallization effects and for comparing viscoelastic properties of rubber and rubber-like materials at low...
November 10, 1998
Standard Test Method for Evaluating Rubber Property-Retraction at Lower Temperatures (TR Test)
1.1 This test method describes a temperature-retraction procedure for rapid evaluation of crystallization effects and for comparing viscoelastic properties of rubber and rubber-like materials at low...
Advertisement