ASTM International - ASTM B255-83a(1995)e1

Standard Specification for Sintered Bronze Structural Parts (Withdrawn 2000)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 3
ICS Code (Powder metallurgy): 77.160
scope:

1.1 This specification covers sintered metal powder structural parts made from one copper-tin composition of two types depending on density.

1.2 The values stated in inch-pound units are to be regarded as standard. The SI values in parentheses are for information only and may be approximate.

Note 1-Definitions of powder metallurgy terms can be found in Definitions B243 and additional useful information is available in the Related Material section of Vol 02.05 of the Annual Book of ASTM Standards .

Document History

ASTM B255-83a(1995)e1
January 1, 1995
Standard Specification for Sintered Bronze Structural Parts (Withdrawn 2000)
1.1 This specification covers sintered metal powder structural parts made from one copper-tin composition of two types depending on density. 1.2 The values stated in inch-pound units are to be...
Advertisement