ASTM International - ASTM D7685-11(2016)

Standard Practice for In-Line, Full Flow, Inductive Sensor for Ferromagnetic and Non-ferromagnetic Wear Debris Determination and Diagnostics for Aero-Derivative and Aircraft Gas Turbine Engine Bearings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2016
Status: inactive
Page Count: 16
ICS Code (Aerospace engines and propulsion systems): 49.050
significance And Use:

4.1 This practice is intended for the application of in-line, full-flow inductive wear debris sensors. According to (1), passing the entire lubrication oil flow for aircraft and... View More

scope:

1.1 This practice covers the minimum requirements for an in-line, non-intrusive, through-flow oil debris monitoring system that monitors ferromagnetic and non-ferromagnetic metallic wear debris from both industrial aero-derivative and aircraft gas turbine engine bearings. Gas turbine engines are rotating machines fitted with high-speed ball and roller bearings that can be the cause of failure modes with high secondary damage potential. (1)2

1.2 Metallic wear debris considered in this practice range in size from 120 μm (micron) and greater. Metallic wear debris over 1000 μm are sized as over 1000 μm.

1.3 This practice is suitable for use with the following lubricants: polyol esters, phosphate esters, petroleum industrial gear oils and petroleum crankcase oils.

1.4 This practice is for metallic wear debris detection, not cleanliness.

1.5 The values stated in SI units are to be regarded as standard. The values given in parentheses are provided for information only.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2022
Standard Practice for In-Line, Full Flow, Inductive Sensor for Ferromagnetic and Non-ferromagnetic Wear Debris Determination and Diagnostics for Aero-Derivative and Aircraft Gas Turbine Engine Bearings
4.1 This practice is intended for the application of in-line, full-flow inductive wear debris sensors. According to (1), passing the entire lubrication oil flow for aircraft and aero-derivative gas...
ASTM D7685-11(2016)
October 1, 2016
Standard Practice for In-Line, Full Flow, Inductive Sensor for Ferromagnetic and Non-ferromagnetic Wear Debris Determination and Diagnostics for Aero-Derivative and Aircraft Gas Turbine Engine Bearings
4.1 This practice is intended for the application of in-line, full-flow inductive wear debris sensors. According to (1), passing the entire lubrication oil flow for aircraft and aero-derivative gas...
January 1, 2011
Standard Practice for In-Line, Full Flow, Inductive Sensor for Ferromagnetic and Non-ferromagnetic Wear Debris Determination and Diagnostics for Aero-Derivative and Aircraft Gas Turbine Engine Bearings
This practice is intended for the application of in-line, full-flow inductive wear debris sensors. According to (1), passing the entire lubrication oil flow for aircraft and aero-derivative gas...
Advertisement