ASTM International - ASTM A1054-16
Standard Specification for Sintered Ferrite Permanent Magnets
| Organization: | ASTM International |
| Publication Date: | 1 November 2016 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Magnetic materials): | 29.030 |
scope:
1.1 This specification covers technically important, commercially available, magnetically hard sintered ferrite permanent magnets.
1.2 Ferrite permanent magnets have residual induction Br from 0.2 T (2000 G) up to about 0.5 T (5000 G) and intrinsic coercive field strength HcJ from 160 kA/m (2000 Oe) up to about 400 kA/m (5000 Oe). Their specific magnetic hysteresis behavior (demagnetization curve) can be characterized using Test Method A977/A977M.
1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to customary (cgs-emu and inch-pound) units which are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers technically important, commercially available, magnetically hard sintered ceramic ferrite permanent magnets. Magnetic properties such as remanence, coercive field... View More
Document History