ASTM International - ASTM F2137-16
Standard Practice for Measuring the Dynamic Characteristics of Amusement Rides and Devices
| Organization: | ASTM International |
| Publication Date: | 15 October 2016 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Other equipment for entertainment): | 97.200.99 |
significance And Use:
4.1 This practice is intended for use whenever the dynamic characteristics of an amusement ride or device are to be determined. The existence of this practice is not intended to imply that there... View More
scope:
1.1 This practice covers acquisition of data related to the dynamic characteristics of amusement rides and devices.
1.2 This practice also defines the specific requirements of a Standardized Amusement Ride Characterization Test (SARC Test) for use in characterizing the dynamic motion of an amusement ride or device.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3.1 Exception-The values are reversed in Section 13 since EN standards primarily use SI units.
Document History