ASTM International - ASTM F2317/F2317M-16a
Standard Specification for Design of Weight-Shift-Control Aircraft
| Organization: | ASTM International |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aircraft and space vehicles in general): | 49.020 |
scope:
1.1 This specification covers the minimum airworthiness standards a manufacturer shall meet in the designing, testing, and labeling of weight-shift-control
1.2 This specification covers only weight-shift-control
Note 1: This section is intended to preclude hinged surfaces such as typically found on conventional airplanes such as rudders and elevators. Flexible sail surfaces typically found on weight-shift aircraft are not considered hinged surfaces for the purposes of this specification.
1.3 Weight-shift-con
1.4 This specification is organized and numbered in accordance with the bylaws established for Committee F37. The main sections are:
| Scope | 1 |
| Referenced Documents | 2 |
| Terminology | 3 |
| Flight Requirements | 4 |
| Structural Requirements | 5 |
| Design and Construction Requirements | 6 |
| Powerplant Requirements | 7 |
| Equipment Requirements | 8 |
| Operating Limitations | 9 |
| Keywords | 10 |
| Annex | Annex A1 |
| Appendix | Appendix X1 |
1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
abstract:
This specification covers the minimum requirement for designing, testing, and labeling of weight-shift-control
Document History