ASTM International - ASTM A291/A291M-16a

Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2016
Status: inactive
Page Count: 5
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts.

1.2 Several grades of steel are covered as follows:

1.2.1 Grade 1, Class A, is normalized and tempered carbon steel.

1.2.2 Grade 2, Class B, Grade 3, Class C, Grade 3A, Class D, Grades 4 to 7, Classes E, F, G, and H, Grade 8, Class I, and Grade 9, Class J,

are liquid quenched and tempered alloy steel.

1.3 All grades and classes are considered weldable under proper conditions. Welding technique is of fundamental importance and it is presupposed that welding procedure and inspection shall be in accordance with approved methods for the class of material used.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers normalized and tempered carbon steel, and liquid quenched and tempered alloy steel forgings for pinions, gears, and shafts for reduction gears. Prior to heat treatment... View More

Document History

April 1, 2026
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several grades of steel are covered as...
March 1, 2025
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several grades of steel are covered as follows:...
November 1, 2019
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several grades of steel are covered as follows:...
November 1, 2018
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several grades of steel are covered as follows:...
June 1, 2018
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several grades of steel are covered as follows:...
November 1, 2017
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several grades of steel are covered as follows:...
ASTM A291/A291M-16a
December 1, 2016
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several grades of steel are covered as follows:...
May 1, 2016
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several grades of steel are covered as follows:...
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several grades of steel are covered as follows:...
April 1, 2010
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several grades of steel are covered as follows:...
September 1, 2005
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several grades of steel are covered as...
Advertisement