ASTM International - ASTM D378-10(2016)
Standard Test Methods for Rubber (Elastomeric) Conveyor Belting, Flat Type
| Organization: | ASTM International |
| Publication Date: | 1 November 2016 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Rubber): | 83.060 |
significance And Use:
4.1 Flat conveyor belts are used in many industrial applications in which they are subjected to a great variety of stresses and conditions. Service conditions can be calculated or measured. Design... View More
scope:
1.1 These test methods (and references) cover the procedures for evaluating the physical properties of flat conveyor belting. Performance criteria for belting will not be detailed here, but can be found through the RMA (Rubber Manufacturers Association) Conveyor and Elevator Belt Handbook, ANSI (American National Standards Institute), various governmental authorities, and the International Organization for Standardization (ISO). Belting for conveying and elevating materials generally is designated and defined as follows:
1.1.1 Heavy Duty Conveyor-A heavy duty belt is defined as belting designed for bulk haulage of materials, such as stone, crushed rock, sand, metals ores, coal, wood chips, etc., and has a carcass strength (design) substantial enough to withstand conveyor system tensions of 160 PIW2 (pounds per inch of width) and above.
1.1.2 Light Duty Conveyor-A light duty belt is defined as belting designed for conveying a variety of lower weight (density) materials, packages, industrial and electronic goods, and food products. These belts often are shorter in length and width, with less overall thickness than heavy duty belting, and are generally used in conveyor systems with tensions less than 160 PIW.
1.1.3 General Description-Belting can have elastomeric coverings on one side, both sides, or neither side depending upon the specific application requirements. Belt coverings are comprised of various synthetic or natural rubber polymers, PVC, or other elastomeric materials, dependent upon application or customer requirements. The strength (load bearing) member(s) of most belting generally is a woven or interwoven carcass of synthetic or natural fibers, such as, but not limited to, polyester, nylon, polyaramide and cotton, as well as steel (cable/cord type or woven mesh).
1.2 This standard does not purport to address all of the application specific testing available or safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History