ASTM International - ASTM D7643-16

Standard Practice for Determining the Continuous Grading Temperatures and Continuous Grades for PG Graded Asphalt Binders

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2016
Status: inactive
Page Count: 5
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

5.1 The continuous grading temperatures and continuous grade are used for informational purposes only and shall not be used for the sale or purchase of asphalt binders. The continuous grading... View More

scope:

1.1 This practice is used to estimate the continuous grading temperatures and continuous grade for an asphalt binder graded in accordance with the requirements specified in Specification D6373.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2022
Standard Practice for Determining the Continuous Grading Temperatures and Continuous Grades for PG Graded Asphalt Binders
1.1 This practice is used to estimate the continuous grading temperatures and continuous grade for an asphalt binder graded in accordance with the requirements specified in Specification D6373. 1.2...
ASTM D7643-16
December 1, 2016
Standard Practice for Determining the Continuous Grading Temperatures and Continuous Grades for PG Graded Asphalt Binders
1.1 This practice is used to estimate the continuous grading temperatures and continuous grade for an asphalt binder graded in accordance with the requirements specified in Specification D6373....
June 1, 2010
Standard Practice for Determining the Continuous Grading Temperatures and Continuous Grades for PG Graded Asphalt Binders
1.1 This practice is used to determine the continuous grading temperatures and continuous grade for an asphalt binder graded in accordance with the specification criteria specified in D6373, Standard...
Advertisement