ASTM International - ASTM F1500-98

Standard Test Method for Quantitating Non-UV-Absorbing Nonvolatile Extractables from Microwave Susceptors Utilizing Solvents as Food Simulants

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1998
Status: inactive
Page Count: 3
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

1.1 This test method is applicable to complete microwave susceptors.

1.2 This test method covers a procedure for quantitating non-UV-absorbing nonvolatile compounds which are extractable when the microwave susceptor is tested under simulated use conditions for a particular food product.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2019
Standard Test Method for Quantitating Non-UV-Absorbing Nonvolatile Extractables from Microwave Susceptors Utilizing Solvents as Food Simulants (Withdrawn 2024)
1.1 This test method is applicable to complete microwave susceptors. 1.2 This test method covers a procedure for quantitating non-UV-absorbing nonvolatile compounds which are extractable when the...
April 1, 2014
Standard Test Method for Quantitating Non-UV-Absorbing Nonvolatile Extractables from Microwave Susceptors Utilizing Solvents as Food Simulants
1.1 This test method is applicable to complete microwave susceptors. 1.2 This test method covers a procedure for quantitating non-UV-absorbing nonvolatile compounds which are extractable when the...
October 1, 2008
Standard Test Method for Quantitating Non-UV-Absorbing Nonvolatile Extractables from Microwave Susceptors Utilizing Solvents as Food Simulants
1.1 This test method is applicable to complete microwave susceptors. 1.2 This test method covers a procedure for quantitating non-UV-absorbing nonvolatile compounds which are extractable when the...
October 10, 1998
Standard Test Method for Quantitating Non-UV-Absorbing Nonvolatile Extractables from Microwave Susceptors Utilizing Solvents as Food Simulants
This test method was developed to measure non-UV-absorbing nonvolatile extractables that may be present and migrate from a microwave susceptor material during use. It may be a useful procedure to...
ASTM F1500-98
October 10, 1998
Standard Test Method for Quantitating Non-UV-Absorbing Nonvolatile Extractables from Microwave Susceptors Utilizing Solvents as Food Simulants
1.1 This test method is applicable to complete microwave susceptors. 1.2 This test method covers a procedure for quantitating non-UV-absorbing nonvolatile compounds which are extractable when the...
Advertisement