ASTM International - ASTM D6895-17

Standard Test Method for Rotational Viscosity of Heavy Duty Diesel Drain Oils at 100 °C

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2017
Status: inactive
Page Count: 7
ICS Code (Petroleum products in general): 75.080
significance And Use:

5.1 Rotational viscosity measurements allow the determination of the non-Newtonian, shear thinning property of drain oil. Rotational viscosity values can be compared at a shear rate of... View More

scope:

1.1 This test method covers the determination of the rotational viscosity and the shear thinning properties of heavy duty diesel engine drain oils at 100 °C, in the shear rate range of approximately 10 s-1 to 300 s-1, in the shear stress range of approximately 0.1 Pa to 10 Pa and the viscosity range of approximately 12 mPa·s to 35 mPa·s. Rotational viscosity values can be compared at a shear rate of 100 s-1 by this test method.2,3

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2021
Standard Test Method for Rotational Viscosity of Heavy Duty Diesel Drain Oils at 100 °C
1.1 This test method covers the determination of the rotational viscosity and the shear thinning properties of heavy duty diesel engine drain oils at 100 °C, in the shear rate range of approximately...
ASTM D6895-17
January 1, 2017
Standard Test Method for Rotational Viscosity of Heavy Duty Diesel Drain Oils at 100 °C
1.1 This test method covers the determination of the rotational viscosity and the shear thinning properties of heavy duty diesel engine drain oils at 100 °C, in the shear rate range of approximately...
November 1, 2012
Standard Test Method for Rotational Viscosity of Heavy Duty Diesel Drain Oils at 100°C
1.1 This test method covers the determination of the rotational viscosity and the shear thinning properties of heavy duty diesel engine drain oils at 100°C, in the shear rate range of approximately...
November 1, 2006
Standard Test Method for Rotational Viscosity of Heavy Duty Diesel Drain Oils at 100°C
1.1 This test method covers the determination of the rotational viscosity and the shear thinning properties of heavy duty diesel engine drain oils at 100C, in the shear rate range of approximately 10...
May 10, 2003
Standard Test Method for Rotational Viscosity of Heavy Duty Diesel Drain Oils at 100°C
1.1 This test method covers the determination of the rotational viscosity and the shear thinning properties of heavy duty diesel engine drain oils at 100C, in the shear rate range of approximately 10...
May 10, 2003
Standard Test Method for Rotational Viscosity of Heavy Duty Diesel Drain Oils at 100°C
1.1 This test method covers the determination of the rotational viscosity and the shear thinning properties of heavy duty diesel engine drain oils at 100°C, in the shear rate range of approximately...
Advertisement