ASTM International - ASTM A1046/A1046M-17

Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2017
Status: inactive
Page Count: 9
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers zinc-aluminum-magnesium alloy-coated steel sheet in coils and cut lengths.

1.2 This product is intended for applications requiring corrosion resistance and paintability.

1.3 The steel sheet is produced in a number of designations, types, grades and classes designed to be compatible with differing application requirements.

1.4 Product furnished under this specification shall conform to the applicable requirements of the latest issue of Specification A924/A924M, unless otherwise provided herein.

1.5 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes, excluding those in tables and figures, shall not be considered as requirements of the standard.

1.6 This specification is applicable to orders in either inch-pound units (as A1046) or SI units (as A1046M). Values in inch-pound and SI units are not necessarily equivalent. Within the text, SI units are shown in brackets. Each system shall be used independently of the other.

1.7 Unless the order specifies the "M" designation (SI units), the product shall be furnished to inch-pound units.

1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers steel sheet in coils and cut lengths coated with zinc-aluminum-magnesium alloy by hot-dip process intended for applications requiring corrosion resistance and... View More

Document History

November 1, 2022
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process
1.1 This specification covers zinc-aluminum-magnesium alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance and...
September 1, 2019
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process
1.1 This specification covers zinc-aluminum-magnesium alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance and...
November 1, 2017
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process
1.1 This specification covers zinc-aluminum-magnesium alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance and...
ASTM A1046/A1046M-17
February 1, 2017
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process
1.1 This specification covers zinc-aluminum-magnesium alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance and...
November 1, 2016
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process
1.1 This specification covers zinc-aluminum-magnesium alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance and...
May 1, 2014
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process
1.1 This specification covers zinc-aluminum-magnesium alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance and...
November 1, 2010
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process
1.1 This specification covers zinc-aluminum-magnesium alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance and...
November 1, 2010
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process
1.1 This specification covers zinc-aluminum-magnesium alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance and...
September 1, 2010
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process
1.1 This specification covers zinc-aluminum-magnesium alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance and...
December 1, 2009
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process
1.1 This specification covers zinc-aluminum-magnesium alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance and...
January 15, 2006
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process
1.1 This specification covers zinc-aluminum-magnesium alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance and...
Advertisement