ASTM International - ASTM UOP960-16

Trace Oxygenated Hydrocarbons in Gaseous, LPG and Liquid Hydrocarbon Streams by GC

active
Buy Now
Organization: ASTM International
Publication Date: 31 December 2016
Status: active
Page Count: 16
scope:

This method is for determining trace levels of individual oxygenated hydrocarbons, with boiling points up to 138°C, in refinery gas streams, C4 liquefied petroleum gas (LPG), light isomerate and naphtha. Mono-oxygenated hydrocarbons determined include C1 through C5 alcohols, and C2 through C6 carbonyls and ethers. Di-oxygenated hydrocarbons determined include C2 through C4 methyl esters and 1,4-dioxane. The range of quantitation for individual oxygenates is 0.1 to 250 mass-ppm (mg/kg). Inorganic compounds containing oxygen, such as water, carbon monoxide and carbon dioxide or other heteroatoms such as nitrogen, chlorine or sulfur are not determined. Unsaturated oxygenated hydrocarbons may be detected but are not identified. Certain oxygenated hydrocarbons are not separated and are reported as composites. Some sulfur and nitrogen compounds are known to elute in the oxygenate region of the chromatogram.

Document History

ASTM UOP960-16
December 31, 2016
Trace Oxygenated Hydrocarbons in Gaseous, LPG and Liquid Hydrocarbon Streams by GC
This method is for determining trace levels of individual oxygenated hydrocarbons, with boiling points up to 138°C, in refinery gas streams, C4 liquefied petroleum gas (LPG), light isomerate and...
May 31, 2006
Trace Oxygenated Hydrocarbons in Liquid Hydrocarbon Streams by GC
This method is for determining trace levels of individual oxygenated hydrocarbons, with boiling points up to 138&176;C, in C 4 liquefied petroleum gas (LPG), light isomerate and naphtha....
Advertisement