ASTM International - ASTM C1337-17
Standard Test Method for Creep and Creep Rupture of Continuous Fiber-Reinforced Advanced Ceramics Under Tensile Loading at Elevated Temperatures
| Organization: | ASTM International |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Mechanical testing): | 19.060 |
| ICS Code (Other standards related to ceramics): | 81.060.99 |
| ICS Code (Advanced ceramics): | 81.060.30 |
significance And Use:
4.1 This test method may be used for material development, material comparison, quality assurance, characterization, and design data generation.
4.2 Continuous fiber-reinforced ceramic... View More
scope:
1.1 This test method covers the determination of the time-dependent deformation and time-to-rupture of continuous fiber-reinforced ceramic composites under constant tensile loading at elevated temperatures. This test method addresses, but is not restricted to, various suggested test specimen geometries. In addition, test specimen fabrication methods, allowable bending, temperature measurements, temperature control, data collection, and reporting procedures are addressed.
1.2 This test method is intended primarily for use with all advanced ceramic matrix composites with continuous fiber reinforcement: unidirectional (1-D), bidirectional (2-D), and tridirectional (3-D). In addition, this test method may also be used with glass matrix composites with 1-D, 2-D, and 3-D continuous fiber reinforcement. This test method does not address directly discontinuous fiber-reinforced, whisker-reinforced, or particulate-reinforc
1.3 Values expressed in this test method are in accordance with the International System of Units (SI) and IEEE/ASTM SI 10.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Hazard statements are noted in 7.1 and 7.2.
Document History