ASTM International - ASTM B275-02

Standard Practice for Codification of Certain Nonferrous Metals and Alloys, Cast and Wrought

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 7
ICS Code (Products of non-ferrous metals in general): 77.150.01
scope:

1.1 This practice covers a system originally adopted for designating light metals and alloys, cast and wrought, and later extended to certain heavier, base-metal die-casting alloys. Those designations which are currently being used in specifications under the jurisdiction of Committees B02 on Nonferrous Metals and Alloys and B07 on Light Metals and Alloys are listed in Table X2.1.

1.1.1 The alloy designations now being used in Committee B07 specifications for aluminum and aluminum-alloy wrought and cast products conform to ANSI H35.1. Alloys formerly codified by this practice and the corresponding ANSI designations are shown in Tables X3.1 and X3.2.

1.2 This practice also provides a system for designating magnesium alloys that has been used commercially since 1952, and thus is intended to be the registration source for new magnesium alloys. A record of designations along with the established compositions is given in Table X4.1.

1.3 The equivalent Unified Numbering System alloy designations shown in the appendixes are in accordance with Practice E 527.

Document History

October 1, 2014
Standard Practice for Codification of Certain Zinc, Tin and Lead Die Castings (Withdrawn 2020)
1.1 This practice covers a system for designating die casting alloys of zinc, tin and lead. Those designations currently being used in specifications under the jurisdiction of Committees B02 on...
December 1, 2013
Standard Practice for Codification of Certain Nonferrous Metals and Alloys, Cast and Wrought
1.1 This practice covers a system for designating die-casting alloys of zinc, tin and lead. Those designations currently being used in specifications under the jurisdiction of Committees B02 on...
December 1, 2013
Standard Practice for Codification of Certain Nonferrous Metals and Alloys, Cast and Wrought
1.1 This practice covers a system for designating die-casting alloys of zinc, tin and lead. Those designations currently being used in specifications under the jurisdiction of Committees B02 on...
August 1, 2013
Standard Practice for Codification of Certain Nonferrous Metals and Alloys, Cast and Wrought
1.1 This practice covers a system originally adopted for designating light metals and alloys, cast and wrought, and later extended to certain heavier, base-metal die-casting alloys. Those...
July 1, 2005
Standard Practice for Codification of Certain Nonferrous Metals and Alloys, Cast and Wrought
1.1 This practice covers a system originally adopted for designating light metals and alloys, cast and wrought, and later extended to certain heavier, base-metal die-casting alloys. Those...
March 1, 2004
Standard Practice for Codification of Certain Nonferrous Metals and Alloys, Cast and Wrought
1.1 This practice covers a system originally adopted for designating light metals and alloys, cast and wrought, and later extended to certain heavier, base-metal die-casting alloys. Those...
April 10, 2002
Standard Practice for Codification of Certain Nonferrous Metals and Alloys, Cast and Wrought
1.1 This practice covers a system originally adopted for designating light metals and alloys, cast and wrought, and later extended to certain heavier, base-metal die-casting alloys. Those...
ASTM B275-02
April 10, 2002
Standard Practice for Codification of Certain Nonferrous Metals and Alloys, Cast and Wrought
1.1 This practice covers a system originally adopted for designating light metals and alloys, cast and wrought, and later extended to certain heavier, base-metal die-casting alloys. Those...
April 10, 2002
Standard Practice for Codification of Certain Nonferrous Metals and Alloys, Cast and Wrought
1.1 This practice covers a system originally adopted for designating light metals and alloys, cast and wrought, and later extended to certain heavier, base-metal die-casting alloys. Those...
Advertisement