ASTM International - ASTM D6476-12(2017)
Standard Test Method for Determining Dynamic Air Permeability of Inflatable Restraint Fabrics
| Organization: | ASTM International |
| Publication Date: | 1 February 2017 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Bodies and body components): | 43.040.60 |
| ICS Code (Textile fabrics): | 59.080.30 |
significance And Use:
5.1 For matters relating to lot acceptance of commercial shipments and conformity to specification or other standard, refer to Section 13 of this test method.
5.2 This test method is useful... View More
scope:
1.1 This test method covers the procedures used to determine under dynamic airflow conditions the high pressure permeability of permeable, uncoated fabrics typically used for inflatable restraints. For the determination of air permeability of inflatable restraint fabrics under low pressure conditions at steady-state air flow, refer to Test Method D737.
1.2 Procedures and apparatus other than those stated in this test method may be used by agreement of purchaser and supplier with the specific deviations from the standard acknowledged in the report.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History