ASTM International - ASTM E2568-17a
Standard Specification for PB Exterior Insulation and Finish Systems
| Organization: | ASTM International |
| Publication Date: | 1 March 2017 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
scope:
1.1 This specification covers PB Exterior Insulation and Finish Systems (EIFS) defined as an exterior, non-bearing wall covering providing a weather-resistant exterior wall envelope on walls required to be combustible or noncombustible, fire-resistance-rate
1.2 This specification does not cover Class PB EIFS with drainage.
1.3 This specification qualifies EIFS products for use in normal service conditions and is not for evaluating in service EIFS installations.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers PB Exterior Insulation and Finish Systems (EIFS) defined as an exterior, non-bearing wall covering providing a weather-resistant exterior wall envelope on walls required... View More
Document History