ASTM International - ASTM F1533-01
Standard Specification for Deformed Polyethylene (PE) Liner
| Organization: | ASTM International |
| Publication Date: | 10 November 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
1.1 This specification covers requirements and test methods for materials of deformed PE liner intended for the rehabilitation of gravity flow and nonpressure pipelines. This application is for municipal sewage, storm water, industrial process liquids and effluents, conduit, and ducts. This renewal process involves installing a deformed liner into an existing pipeline, conduit, or duct, then reforming the liner with heat and pressure to fit tightly to the bore of the original pipeline, conduit, or duct.
1.2 In referee decisions, inch-pound units shall be used. In all cases, the values given in parentheses are provided for information purposes only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers requirements and test methods for deformed polyethylene (PE) liner for the rehabilitation of gravity flow and nonpressure pipelines. PE material shall conform to the... View More
Document History