ASTM International - ASTM A877/A877M-17

Standard Specification for Steel Wire, Chromium-Silicon Alloys, Chrome-Silicon-Vanadium Alloy Valve Spring Quality

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 March 2017
Status: inactive
Page Count: 6
ICS Code (Spring steels): 77.140.25
scope:

1.1 This specification covers the highest quality of round and shaped chromium-silicon and chromium-silicon-vanadium alloys of steel valve spring wire, uniform in quality and temper, intended for the manufacture of valve springs and other springs requiring high-fatigue properties when used at moderately elevated temperatures. It is similar to the grade VD (referenced in EN 10270-2) intended for high fatigue levels. This wire shall be either in the annealed and cold-drawn or quenched and tempered condition as specified by purchaser.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers the highest quality of round chromium-silicon alloy steel valve spring wires, uniform in quality and temper, intended for the manufacture of valve springs and other... View More

Document History

September 1, 2023
Standard Specification for Steel Wire, Chromium-Silicon Alloys, Chrome-Silicon-Vanadium Alloy Valve Spring Quality
1.1 This specification covers the highest quality of round and shaped chromium-silicon and chromium-silicon-vanadium alloys of steel valve spring wire, uniform in quality and temper, intended for the...
ASTM A877/A877M-17
March 15, 2017
Standard Specification for Steel Wire, Chromium-Silicon Alloys, Chrome-Silicon-Vanadium Alloy Valve Spring Quality
This specification covers the highest quality of round chromium-silicon alloy steel valve spring wires, uniform in quality and temper, intended for the manufacture of valve springs and other springs...
May 1, 2016
Standard Specification for Steel Wire, Chromium-Silicon Alloys, Chrome-Silicon-Vanadium Alloy Valve Spring Quality
This specification covers the highest quality of round chromium-silicon alloy steel valve spring wires, uniform in quality and temper, intended for the manufacture of valve springs and other springs...
October 1, 2010
Standard Specification for Steel Wire, Chromium-Silicon Alloy, Chrome-Silicon-Vanadium Alloy Valve Spring Quality
This specification covers the highest quality of round chromium-silicon alloy steel valve spring wires, uniform in quality and temper, intended for the manufacture of valve springs and other springs...
October 1, 2010
Standard Specification for Steel Wire, Chromium-Silicon Alloy, Chrome-Silicon-Vanadium Alloy Valve Spring Quality
This specification covers the highest quality of round chromium-silicon alloy steel valve spring wires, uniform in quality and temper, intended for the manufacture of valve springs and other springs...
March 1, 2005
Standard Specification for Steel Wire, Chromium-Silicon Alloy Valve Spring Quality
This specification covers the highest quality of round chromium-silicon alloy steel valve spring wires, uniform in quality and temper, intended for the manufacture of valve springs and other springs...
March 10, 1999
Standard Specification for Steel Wire, Chromium-Silicon Alloy Valve Spring Quality
1.1 This specification covers the highest quality of round chromium-silicon alloy steel valve spring wire, uniform in quality and temper, intended for the manufacture of valve springs and other...
Advertisement