ASTM International - ASTM D6865-17

Standard Classification System and Basis for Specifications for Acrylonitrile-Styrene-Acrylate (ASA) and Acrylonitrile-EPDM-Styrene (AES) Plastics and Alloys Molding and Extrusion Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2017
Status: inactive
Page Count: 5
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This classification system covers ASA and AES materials, and ASA and AES alloys suitable for injection molding and extrusion. This classification system does not cover recycled ASA and AES materials, and recycled ASA and AES alloys.

1.2 The properties included in this standard are those required to identify the compositions covered. Other requirements necessary to identify particular characteristics important to specialized applications are to be specified by using the suffixes as given in Section 5.

1.3 This classification system and subsequent line callout (specification) are intended to provide a means of calling out plastic materials used in the fabrication of end items or parts. It is not intended for the selection of materials. Material selection can be made by those having expertise in the plastic field only after careful consideration of the design and the performance required of the part, the environment to which it will be exposed, the fabrication process to be employed, the costs involved, and the inherent properties of the material other than those covered by this standard.

1.4 The following precautionary caveat pertains only to the test method portion, Section 11, of this classification system: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Note 1: This classification system and ISO 6402 and ISO 19065 address the same subject matter but differ in technical content.

abstract:

This specification covers acrylonitrile-styrene-acrylate (ASA) and acrylonitrile-EPDM-styrene (AES) plastics and alloys suitable for injection molding and extrusion. ASA and AES... View More

Document History

December 1, 2025
Standard Classification System and Basis for Specifications for Acrylonitrile-Styrene-Acrylate (ASA) and Acrylonitrile-EPDM-Styrene (AES) Plastics and Alloys Molding and Extrusion Materials
1.1 This classification system covers ASA and AES materials, and ASA and AES alloys suitable for injection molding and extrusion. This classification system does not cover recycled ASA and AES...
ASTM D6865-17
March 1, 2017
Standard Classification System and Basis for Specifications for Acrylonitrile-Styrene-Acrylate (ASA) and Acrylonitrile-EPDM-Styrene (AES) Plastics and Alloys Molding and Extrusion Materials
1.1 This classification system covers ASA and AES materials, and ASA and AES alloys suitable for injection molding and extrusion. This classification system does not cover recycled ASA and AES...
April 1, 2011
Standard Classification System and Basis for Specifications for Acrylonitrile-Styrene-Acrylate (ASA) and Acrylonitrile-EPDM&
1.1 This classification system covers ASA and AES materials, and ASA and AES alloys suitable for injection molding and extrusion. This classification system does not cover recycled ASA and AES...
March 1, 2004
Standard Classification System for Acrylonitrile-Styrene-Acrylate (ASA) and Acrylonitrile-EPDM-Styrene (AES) Plastics and Alloys Molding and Extrusion Materials
1.1 This classification system covers ASA and AES materials, and ASA and AES alloys suitable for injection molding and extrusion. This classification system does not cover recycled ASA and AES...
Advertisement