ASTM International - ASTM G140-96
Standard Test Method for Determining Atmospheric Chloride Deposition Rate by Wet Candle Method
| Organization: | ASTM International |
| Publication Date: | 10 July 1996 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
1.1 This test method describes a wet candle device and its use in measuring atmospheric chloride deposition (amount of chloride salts deposited from the atmosphere on a given area per unit time).
1.2 Data on atmospheric chloride deposition can be useful in classifying the corrosivity of a specific area, such as an atmospheric test site. caution must be exercised, however, to take into consideration the season because airborne chlorides vary widely between seasons.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History