ASTM International - ASTM B282-83a(1995)e1

Standard Specification for Sintered Brass Structural Parts (Withdrawn 2000)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 3
ICS Code (Powder metallurgy): 77.160
scope:

1.1 This specification covers sintered metal powder structural parts made of one copper-zinc-lead powder composition of two types depending on density.

1.2 The values stated in inch-pound units are the standard. The SI values in parentheses are for information only and may be approximate.

Note 1-Definitions of powder metallurgy terms can be found in Definitions B243 and additional useful information is available in the Related Material section of Vol 02.05 of the Annual Book of ASTM Standards.

Document History

ASTM B282-83a(1995)e1
January 1, 1995
Standard Specification for Sintered Brass Structural Parts (Withdrawn 2000)
1.1 This specification covers sintered metal powder structural parts made of one copper-zinc-lead powder composition of two types depending on density. 1.2 The values stated in inch-pound units are...
Advertisement