ASTM International - ASTM B92/B92M-17

Standard Specification for Unalloyed Magnesium Ingot and Stick For Remelting

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2017
Status: inactive
Page Count: 3
ICS Code (Magnesium products): 77.150.20
scope:

1.1 This specification covers magnesium in the form of ingot and stick for remelting: 9980A is available in ingot and stick form, and 9980B, 9990A, 9995A, and 9998A are generally available only in ingot form.

1.2 The values stated in SI units are to be regarded as a separate standard. The values stated in each system are not exact equivalents, therefore each system must be used independently of the other.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the standard for magnesium alloys in ingot and stick forms proposed for used in remelting. Magnesium 9980A alloys are available in ingot and stick form. Magnesium 9980B,... View More

Document History

Standard Specification for Unalloyed Magnesium Ingot and Stick For Remelting
1.1 This specification covers magnesium in the form of ingot and stick for remelting: 9980A is available in ingot and stick form, and 9980B, 9990A, 9995A, and 9998A are generally available only in...
ASTM B92/B92M-17
May 1, 2017
Standard Specification for Unalloyed Magnesium Ingot and Stick For Remelting
1.1 This specification covers magnesium in the form of ingot and stick for remelting: 9980A is available in ingot and stick form, and 9980B, 9990A, 9995A, and 9998A are generally available only in...
May 1, 2011
Standard Specification for Unalloyed Magnesium Ingot and Stick For Remelting
This specification covers the standard for magnesium alloys in ingot and stick forms proposed for used in remelting. Magnesium 9980A alloys are available in ingot and stick form. Magnesium 9980B,...
June 1, 2007
Standard Specification for Unalloyed Magnesium Ingot and Stick For Remelting
This specification covers the standard for magnesium alloys in ingot and stick forms proposed for used in remelting. Magnesium 9980A alloys are available in ingot and stick form. Magnesium 9980B,...
April 1, 2007
Standard Specification for Unalloyed Magnesium Ingot and Stick For Remelting
1.1 This specification covers magnesium in the form of ingot and stick for remelting: 9980A is available in ingot and stick form, and 9980B, 9990A, 9995A, and 9998A are generally available only in...
April 10, 2001
Standard Specification for Unalloyed Magnesium Ingot and Stick For Remelting
1.1 This specification covers magnesium in the form of ingot and stick for remelting: 9980A is available in ingot and stick form, and 9980B, 9990A, 9995A, and 9998A are generally available only in...
April 10, 2001
Standard Specification for Unalloyed Magnesium Ingot and Stick For Remelting
1.1 This specification covers magnesium in the form of ingot and stick for remelting: 9980A is available in ingot and stick form, and 9980B, 9990A, 9995A, and 9998A are generally available only in...
Advertisement