ASTM International - ASTM D6984-17

Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2017
Status: inactive
Page Count: 54
ICS Code (Lubricants, industrial oils and related products): 75.100
significance And Use:

5.1 This test method was developed to evaluate automotive engine oils for protection against oil thickening and engine wear during moderately high-speed, high-temperature service.

5.2 The... View More

scope:

1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil consumption, as well as engine wear. Such oils include both single viscosity grade and multiviscosity grade oils that are used in both spark-ignition, gasoline-fueled engines, as well as in diesel engines.

Note 1: Companion test methods used to evaluate engine oil performance for specification requirements are discussed in SAE J304.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.2.1 Exceptions-The values stated in inches for ring gap measurements are to be regarded as standard, and where there is no direct SI equivalent such as screw threads, National Pipe Threads/diameters, tubing size, or single source supply equipment specifications.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

1.4 This test method is arranged as follows:

Subject Section
Scope 1
Referenced Documents 2
Terminology 3
Summary of Test Method 4
Significance and Use 5
Apparatus 6
 Laboratory 6.1
 Drawings 6.2
 Specified Equipment 6.3
 Test Engine 6.4
  Engine Parts 6.4.1
 Engine Speed and Torque Control 6.5
 Sequence IIIF Fluid Conditioning Module 6.6
  Engine Cooling System 6.6.1
 Flushing Tank 6.7
 Coolant Mixing Tank 6.8
 Condenser Cooling Systems 6.9
 Engine Oil-Cooling System 6.10
 Fuel System 6.11
 Induction Air Supply Humidity, Temperature, and Pressure 6.12
 Temperature Measurement 6.13
  Thermocouple Location 6.13.1
 Air-to-Fuel Ratio Determination 6.14
  Injector Flow Testing 6.14.1
 Exhaust and Exhaust Back Pressure Systems 6.15
 Blowby Flow Rate Measurement 6.16
 Pressure Measurement and Pressure Sensor Location 6.17
Reagents and Materials 7
 Test Fuel 7.1
 Engine and Condenser Coolant 7.2
 Coolant Additive 7.3
 Coolant Preparation 7.4
 Pre-Test Cleaning Materials 7.5
 Sealing and Anti-seize Compounds 7.6
Test Oil Sample Requirements 8
Preparation of Apparatus 9
 Condenser Cleaning 9.1
 Intake Manifold Cleaning 9.3
 Cleaning of Engine Parts (other than the block and heads) 9.4
 Engine Block Cleaning 9.5
 Cylinder Head Cleaning 9.6
 Engine Build-up Procedure 9.7
  General Information 9.7.1
  Special Parts 9.7.2
  Hardware Information 9.7.3
  Fastener Torque Specifications and Torquing Procedures 9.7.4
 Parts Replacement 9.8
 Engine Block Preparation 9.9
 Piston Fitting and Numbering 9.10
  Piston Ring Fitting 9.10.1
 Pre-Test Camshaft and Lifter Measurements 9.11
 Camshaft Bearing Installation 9.12
 Camshaft Installation 9.13
 Main Bearings 9.14
  Crankshaft Installation 9.14.1
  Main Bearing Cap Installation 9.14.2
 Crankshaft Sprocket 9.15
 Camshaft Sprocket and Timing Chain 9.16
 Crankshaft End Play 9.17
 Piston Pin Installation 9.18
  Piston Installation 9.18.1
 Harmonic Balancer 9.19
 Connecting Rod Bearings 9.20
 Engine Front Cover 9.21
 Coolant Inlet Adapter 9.22
 Oil Dipstick Hole 9.23
 Oil Pan 9.24
 Cylinder Head Assembly 9.25
 Adjustment of Valve Spring Forces 9.26
 Cylinder Head Installation 9.27
 Hydraulic Valve Lifters 9.28
 Pushrods 9.29
 Valve Train Loading 9.30
 Intake Manifold 9.31
 Rocker Covers 9.32
 Water Inlet Adapter 9.33
 Condenser 9.34
 Coolant Outlet Adapter 9.35
 External Oil Cooling System 9.36
 Oil Sample Valve 9.37
 Ignition System 9.38
 Throttle Body 9.39
 Accessory Drive Units 9.40
 Exhaust Manifolds, Water-Cooled 9.41
 Engine Flywheel 9.42
 Pressure Checking of Engine Coolant System 9.43
 Lifting of Assembled Engines 9.44
 Mounting the Engine on the Test Stand 9.45
 External Cooling System Cleaning 9.46
 Engine Coolant Jacket Cleaning (Flushing) 9.47
 Coolant Charging 9.48
 Test Oil Charging 9.49
 Engine Oil Pump Priming 9.50
Calibration 10
 Laboratory and Engine Test Stand Calibration 10.1
 Testing of Reference Oils 10.2
 Reference Oil Test Frequency 10.3
 Evaluation of Reference Oil Test Results 10.4
 Status of Non-Reference Oil Tests Relative to Reference
  Oil Test
10.5
 Status of Test Stands Used for Non-Standard Tests 10.6
 Data Acquisition and Control 10.7
  Sample Rate 10.7.1
  Measurement Accuracy 10.7.2
  Temperature 10.7.3
  Pressure 10.7.4
  Flow 10.7.5
  Speed 10.7.6
  Mass 10.7.7
  Measurement Resolution 10.7.8
  System Time Response 10.7.9
  Quality Index 10.7.10
Engine Operating Procedure 11
 Dipstick and Hole Plug 11.1
 Dipstick Hole O-ring 11.2
 Engine Start-up and Shutdown Procedures 11.3
 Start-up 11.4
 Scheduled Shutdown 11.5
 Non-Scheduled Shutdowns 11.6
 Oil Sampling 11.7
 Oil Leveling 11.8
 Air-to-Fuel-Ratio Measurement and Control 11.9
 Air-to-Fuel Ratio Verification 11.10
 Blowby Flow Rate Measurement 11.11
 NO

x Determinations

11.12
 Data Recording 11.13
 Initial Run (10 min) 11.14
 Engine Oil Quality Testing (80 h) 11.15
 Test Termination 11.16
Determination of Test Results 12
 Engine Disassembly 12.2
 Preparation of Parts for Rating of Sticking, Deposits,
  and Plugging
12.3
 Piston Deposit Ratings 12.4
 Post-Test Camshaft and Lifter Wear Measurements 12.5
 End-of Test Used Oil Sample Testing 12.6
 Viscosity Test 12.7
 Testing Oil Samples for Wear Metals 12.8
 Blowby Flow Rate Measurements 12.9
 Oil Consumption Computation 12.10
 Photographs of Test Parts 12.11
 Retention of Representative Test Parts 12.12
 Severity Adjustments 12.13
 Determination of Operational Validity 12.14
Report 13
 Report Forms 13.1
 Precision of Reported Units 13.4
 Deviations from Test Operational Limits 13.3
Precision and Bias 14
Keywords 15
Annexes  
ASTM Test Monitoring Center: Organization Annex A1
ASTM Test Monitoring Center: Calibration Procedures Annex A2
ASTM Test Monitoring Center: Maintenance Activities Annex A3
ASTM Test Monitoring Center: Related Information Annex A4
Sequence IIIF Test Parts Replacement Guidelines Annex A5
Sequence IIIF Determination Volume of Engine Oil in Pan Annex A6
Sequence IIIF Test Fuel Analysis Annex A7
Sequence IIIF Test Report Forms and Data Dictionary Annex A8
Sequence IIIF Test Air-to-Fuel Ratio Control Flow Chart Annex A9
Sequence IIIF Test Set Points and Control States Annex A10
Sequence IIIF Quality Index Upper and Lower Values Annex A11
Sequence IIIF Engine Oil Level Worksheet Annex A12
Engine Build Worksheets Annex A13
Blowby Flow Rate Determination Annex A14
Safety Precautions Annex A15
Sequence IIIF Blueprint Listing Annex A16
Fluid Conditioning Module Components Annex A17
Engine Oil Cooling System Configuration Annex A18
Guidelines For Hardware Subject To First In - First Out Criteria Annex A19
Appendixes  
Sequence IIIFHD Test Procedure Appendix X1
Sequence IIIFVIS Test Procedure Appendix X2

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

April 1, 2018
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
April 1, 2018
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
October 1, 2017
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
ASTM D6984-17
May 1, 2017
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
October 1, 2016
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
April 1, 2016
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
October 1, 2015
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
April 1, 2015
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
October 1, 2014
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
May 1, 2014
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
5.1 This test method was developed to evaluate automotive engine oils for protection against oil thickening and engine wear during moderately high-speed, high-temperature service. 5.2 The increase...
October 1, 2013
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
5.1 This test method was developed to evaluate automotive engine oils for protection against oil thickening and engine wear during moderately high-speed, high-temperature service. 5.2 The increase...
December 1, 2012
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
November 1, 2012
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
April 15, 2012
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
May 1, 2011
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
This test method was developed to evaluate automotive engine oils for protection against oil thickening and engine wear during moderately high-speed, high-temperature service. The increase in oil...
October 1, 2010
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
This test method was developed to evaluate automotive engine oils for protection against oil thickening and engine wear during moderately high-speed, high-temperature service. The increase in oil...
October 1, 2010
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
This test method was developed to evaluate automotive engine oils for protection against oil thickening and engine wear during moderately high-speed, high-temperature service. The increase in oil...
July 1, 2010
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
This test method was developed to evaluate automotive engine oils for protection against oil thickening and engine wear during moderately high-speed, high-temperature service. The increase in oil...
May 1, 2010
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
This test method was developed to evaluate automotive engine oils for protection against oil thickening and engine wear during moderately high-speed, high-temperature service. The increase in oil...
April 15, 2009
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
October 15, 2008
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
May 1, 2008
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
November 1, 2007
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
This test method was developed to evaluate automotive engine oils for protection against oil thickening and engine wear during moderately high-speed, high-temperature service. The increase in oil...
May 1, 2007
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
November 1, 2006
Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil...
Advertisement