ASTM International - ASTM D8040-17

Standard Test Method for Corrosion Test for Heat Transfer Fluids in Glassware

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2017
Status: inactive
Page Count: 8
ICS Code (Glass in building): 81.040.20
significance And Use:

4.1 This test method will generally distinguish between HTF's that are definitely deleterious from the corrosion standpoint and those that are suitable for further evaluation. However, the results... View More

scope:

1.1 This test method covers a simple beaker-type procedure for evaluating the effects of heat transfer fluids (HTF) on metal specimens under controlled laboratory conditions. Fluids tested under this method are specifically designed for heating and air conditioning (HVAC) systems.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in 10.1.7.2, 10.1.7.3, 10.1.7.4, and A1.1.6.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

September 1, 2023
Standard Test Method for Corrosion Test for Heat Transfer Fluids in Glassware
1.1 This test method covers a simple beaker-type procedure for evaluating the effects of heat transfer fluids (HTF) on metal specimens under controlled laboratory conditions. Fluids tested under this...
December 1, 2018
Standard Test Method for Corrosion Test for Heat Transfer Fluids in Glassware
1.1 This test method covers a simple beaker-type procedure for evaluating the effects of heat transfer fluids (HTF) on metal specimens under controlled laboratory conditions. Fluids tested under this...
ASTM D8040-17
May 1, 2017
Standard Test Method for Corrosion Test for Heat Transfer Fluids in Glassware
1.1 This test method covers a simple beaker-type procedure for evaluating the effects of heat transfer fluids (HTF) on metal specimens under controlled laboratory conditions. Fluids tested under this...
Advertisement