ASTM International - ASTM F1594-95(1999)
Standard Specification for Pure Aluminum (Unalloyed) Source Material for Vacuum Coating Applications
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 December 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
1.1 This specification covers pure aluminum metal (unalloyed) for use as raw material for making evaporation sources, sputtering targets, and superconducting wires.
1.2 This specification sets purity grade levels, physical attributes, analytical methods, and packaging requirements.
Document History
June 1, 2011
Standard Specification for Pure Aluminum (Unalloyed) Source Material for Vacuum Coating Applications (Withdrawn 2020)
This specification covers pure aluminum metal (unalloyed) for use as source material for vacuum coating applications. Aluminum metal shall conform to the following requirements: purity grade levels,...
ASTM F1594-95(1999)
December 10, 1999
Standard Specification for Pure Aluminum (Unalloyed) Source Material for Vacuum Coating Applications
1.1 This specification covers pure aluminum metal (unalloyed) for use as raw material for making evaporation sources, sputtering targets, and superconducting wires.
1.2 This specification sets...
December 10, 1999
Standard Specification for Pure Aluminum (Unalloyed) Source Material for Vacuum Coating Applications
This specification covers pure aluminum metal (unalloyed) for use as source material for vacuum coating applications. Aluminum metal shall conform to the following requirements: purity grade levels,...