ASTM International - ASTM B575-17

Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Tungsten, and Low-Carbon Nickel-Molybdenum-Chromium Alloy Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2017
Status: inactive
Page Count: 4
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification2 covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06455, N06035, N06044, UNS N06058, UNS N06059),3 low-carbon nickel-chromium-molybdenum-copper alloy (UNS N06200), low-carbon nickel-molybdenum-chromium (UNS N10362), low-carbon nickel-chromium-molybdenum-tantalum alloy (UNS N06210), and low-carbon nickel-chromium-molybdenum-tungsten alloy (UNS N06686) as shown in Table 1, for use in general corrosive service.

TABLE 1 Chemical Requirements

Element Composition Limits, %
Alloy
N06035
Alloy
N06044
Alloy
N10276
Alloy
N06022
Alloy
N06455
Alloy
N06059
Alloy
N06058
Alloy
N06200
Alloy
N06210
Alloy
N10362
Alloy
N06686
Molybdenum 7.60-9.00 0.80-1.20 15.0-17.0 12.5-14.5 14.0-17.0 15.0-16.5 18.5-21.0 15.0-17.0 18.0-20.0 21.5-23.0 15.0-17.0
Chromium 32.25-34.25 43.5-45.3 14.5-16.5 20.0-22.5 14.0-18.0 22.0-24.0 20.0-23.0 22.0-24.0 18.0-20.0 13.8-15.6 19.0-23.0
Iron 2.00 max 0.3 max 4.0-7.0 2.0-6.0 3.0 max 1.5, max 1.5, max 3.0 max 1.0 max 1.25 max 5.0 max
Tungsten 0.60 max ... 3.0-4.5 2.5-3.5 ... ... 0.3 max ... ... ... 3.0-4.4
Cobalt, max 1.00 ... 2.5 2.5 2.0 0.3 0.3 2.0 max 1.0 ... ...
Carbon, max 0.050 0.02 0.010 0.015 0.015 0.010 0.010 0.010 0.015 0.010 0.010
Silicon, max 0.60 0.20 0.08 0.08 0.08 0.10 0.10 0.08 0.08 0.08 0.08
Manganese, max 0.50 0.07-0.30 1.0 0.50 1.0 0.5 0.5 0.50 0.5 0.60 0.75
Vanadium, max 0.20 ... 0.35 0.35 ... ... ... ... 0.35 ... ...
Phosphorus, max 0.030 0.020 0.04 0.02 0.04 0.015 0.015 0.025 0.02 0.025 0.04
Sulfur, max 0.015 0.020 0.03 0.02 0.03 0.010 0.010 0.010 0.02 0.010 0.02
Titanium ... 0.10-0.30 ... ... 0.7 max ... ... ... ... ... 0.02-0.25
Nickel remainder

A

Bal remainder

A

remainder

A

remainder

A

Bal Bal remainder

A

remainder

A

remainder

A

remainder

A

Aluminum 0.40 max 0.30 max ... ... ... 0.1-0.4 0.40 max 0.50 max ... 0.50 max ...
Copper 0.30 max ... ... ... ... 0.50 max 0.50 max 1.3-1.9 ... ... ...
Tantalum ... ... ... ... ... ... ... ... 1.5-2.2 ... ...
Nitrogen ... ... ... ... ... ... 0.02-0.15        

(A) Shall be determined arithmetically by difference.

TABLE 2 Mechanical Property Requirements

Alloy Tensile Strength, min, psi (MPa) Yield Strength (0.2 % Offset), min, psi
(MPa)
Elongation in 2 in.
(50.8 mm) or 4

DA
min, %

Rockwell Hardness,

B
max

N10276 100 000 (690) 41 000 (283) 40 100 HRB
N06022 100 000 (690) 45 000 (310) 45 100 HRB
N06455 100 000 (690) 40 000 (276) 40 100 HRB
N06035  85 000 (586) 35 000 (241) 30 100 HRB
N06044 100 000 (690) 45 000 (310) 30 100 HRB
N06058 110 000 (760) 52 000 (360) 40 100 HRB
N06059 100 000 (690) 45 000 (310) 45 100 HRB
N06200 100 000 (690) 45 000 (310) 45 100 HRB
N10362 105 000 (725) 45 000 (310) 40 100 HRB
N06686 100 000 (690) 45 000 (310) 45 100 HRB
N06210 100 000 (690) 45 000 (310) 45 100 HRB

(A) D refers to the diameter of the tension specimen.(B) Hardness values are shown for information purposes only and are not to be used as a basis of acceptance or rejection. For approximate hardness conversions, see Hardness Conversion Tables E140.

1.2 The following products are covered under this specification:

1.2.1 Sheet and Strip-Hot or cold rolled, solution annealed, and descaled unless solution anneal is performed in an atmosphere yielding a bright finish.

1.2.2 Plate-Hot or cold rolled, solution annealed, and descaled.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06455, N06035, UNS N06058, UNS N06059), low carbon... View More

Document History

April 1, 2023
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Tungsten, and Low-Carbon Nickel-Molybdenum-Chromium Alloy Plate, Sheet, and Strip
1.1 This specification2 covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06455, N06035, N06044, UNS N06058, UNS N06059),3 low-carbon...
ASTM B575-17
June 1, 2017
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Tungsten, and Low-Carbon Nickel-Molybdenum-Chromium Alloy Plate, Sheet, and Strip
1.1 This specification2 covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06455, N06035, N06044, UNS N06058, UNS N06059),3 low-carbon...
October 1, 2015
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Tungsten, and Low-Carbon Nickel-Molybdenum-Chromium Alloy Plate, Sheet, and Strip
1.1 This specification2 covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06455, N06035, UNS N06058, UNS N06059),3 low-carbon...
October 1, 2015
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Tungsten, and Low-Carbon Nickel-Molybdenum-Chromium Alloy Plate, Sheet, and Strip
1.1 This specification2 covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06455, N06035, UNS N06058, UNS N06059),3 low-carbon...
October 1, 2014
Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Tungsten, and Low-Carbon Nickel-Molybdenum-Chromium Alloy Plate, Sheet, and Strip
1.1 This specification2 covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06455, N06035, UNS N06058, UNS N06059),3 low-carbon...
October 1, 2010
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Tungsten, and Low-Carbon Nickel-Molybdenum-Chromium
1.1 This specification covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06455, N06035, UNS N06058, UNS N06059)*, low-carbon...
June 1, 2006
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tantalum, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Plate, Sheet, and Strip
1.1 This specification covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06455, N06035, UNS N06058, UNS N06059)*, low-carbon...
February 1, 2004
Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tantalum, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Plate, Sheet, and Strip
1.1 This specification covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06455, N06035, UNS N06058, UNS N06059)*, low-carbon...
October 10, 1999
Spec for Low-Carbon Nickel-Molydbdenum-Chromium,Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Plate
1.1 This specification covers plate, sheet, and strip of low-carbon nickel-molybdenum-chromium alloys (UNS N10276, N06022, and N06455), low-carbon nickel-chromium-molybdenum alloy (UNS N06059)*,...
Advertisement